TE Connectivity Crimp Wire Pins, Tabs & Ferrules 322443

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.07 MM  [.042 INCH ] Mating Tab Width : 22.12 MM  [.871 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Overall Product Length : 22.12 MM  [.871 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.07 MM  [.042 INCH ] Mating Tab Width : 22.12 MM  [.871 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Overall Product Length : 22.12 MM  [.871 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 322443 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
322443
Crimp Wire Pins, Tabs & Ferrules 322443
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.07 MM  [.042 INCH ] Mating Tab Width : 22.12 MM  [.871 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Overall Product Length : 22.12 MM  [.871 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : 1.07 MM  [.042 INCH ]
  • Mating Tab Width : 22.12 MM  [.871 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Overall Product Length : 22.12 MM  [.871 INCH ]
  • Terminal Material Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322443
Terminals 322443
Terminals TAB 12-10AWG

Terminals TAB 12-10AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 322443 322443
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Tab Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details