TE Connectivity Ring Connectors 322418

Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28266-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28266-ND
Ring Connectors A28266-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity - 13H1190 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity
13H1190
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity 13H1190
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28266-ND 322418 13H1190
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data