TE Connectivity Ring Terminals 322364

Description
Body Features Terminal & Contact Weight : .723 G  [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 15.85 MM  [.624 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .723 G  [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 15.85 MM  [.624 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 322364 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
322364
Ring Terminals 322364
Body Features Terminal & Contact Weight : .723 G  [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 15.85 MM  [.624 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight : .723 G  [.026 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 15.85 MM  [.624 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322364
Terminals 322364
Terminals RING 22-16AWG #6

Terminals RING 22-16AWG #6

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 322364 322364
Product Name Ring Terminals Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details