Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
TERMINAL, RING, M6 STUD, CRIMP, ORG, 16-14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 322339-ND | 322339 | 15J5685 |
| Product Name | Ring Connectors | Terminal, Ring, M6 Stud, Crimp, Org, 16-14Awg; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |