TE Connectivity Ring Connectors 322328

Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 322328-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
322328-ND
Ring Connectors 322328-ND
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, 14Awg; Stud Size - Metric Amp - Te Connectivity - 13H1180 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 14Awg; Stud Size - Metric Amp - Te Connectivity
13H1180
Terminal, Ring Tongue, #4, 14Awg; Stud Size - Metric Amp - Te Connectivity 13H1180
TERMINAL, RING TONGUE, #4, 14AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 14AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 322328-ND 13H1180
Product Name Ring Connectors Terminal, Ring Tongue, #4, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data