TE Connectivity Ring Connectors 322313

Description
Ring Terminal Connector 14 Stud Circular 14-16 AWG Crimp, Flag
Request a Quote Datasheet
Description
Ring Terminal Connector 14 Stud Circular 14-16 AWG Crimp, Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27558-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27558-ND
Ring Connectors A27558-ND
Ring Terminal Connector 14 Stud Circular 14-16 AWG Crimp, Flag

Ring Terminal Connector 14 Stud Circular 14-16 AWG Crimp, Flag

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-322313
600V Electronic Connector 392-322313
Insulated Terminal, 16-14 AWG, Tin Plated Copper, 600V Product overview: 322313 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322313 can be used for catalog matching and distributor lookup.

Insulated Terminal, 16-14 AWG, Tin Plated Copper, 600V Product overview: 322313 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322313 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity - 24AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity
24AC2010
Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity 24AC2010
TERMINAL, RING TONGUE, #14, 14AWG, NAT; Stud Size - Metric:-; Stud Size - Imperial:#14; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Natural; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #14, 14AWG, NAT; Stud Size - Metric:-; Stud Size - Imperial:#14; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Natural; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity - 19M8040 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity
19M8040
Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity 19M8040
TERMINAL, RING TONGUE, #14, 14AWG, NAT; Stud Size - Metric:-; Stud Size - Imperial:#14; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Natural; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #14, 14AWG, NAT; Stud Size - Metric:-; Stud Size - Imperial:#14; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Natural; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal,pi Flag R 16-14Hd 14 Amp - Te Connectivity - 42AJ2972 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pi Flag R 16-14Hd 14 Amp - Te Connectivity
42AJ2972
Terminal,pi Flag R 16-14Hd 14 Amp - Te Connectivity 42AJ2972
TERMINAL,PI FLAG R 16-14HD 14

TERMINAL,PI FLAG R 16-14HD 14

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27558-ND 392-322313 24AC2010 42AJ2972
Product Name Ring Connectors 600V Electronic Connector Terminal, Ring Tongue, #14, 14Awg, Nat; Stud Size - Metric Amp - Te Connectivity Terminal,pi Flag R 16-14Hd 14 Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products