TE Connectivity Splices 322281

Description
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 200 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 23.5 MM  [.925 INCH ] Outside Diameter : 32.69 MM  [1.287 INCH ] Splice Material Thickness : 4.01 MM  [.158 INCH ] Splice Overall Length : 62.66 MM  [2.467 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 200 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 23.5 MM  [.925 INCH ] Outside Diameter : 32.69 MM  [1.287 INCH ] Splice Material Thickness : 4.01 MM  [.158 INCH ] Splice Overall Length : 62.66 MM  [2.467 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 322281 - TE Connectivity
Berwyn, PA, United States
Splices
322281
Splices 322281
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 200 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 23.5 MM  [.925 INCH ] Outside Diameter : 32.69 MM  [1.287 INCH ] Splice Material Thickness : 4.01 MM  [.158 INCH ] Splice Overall Length : 62.66 MM  [2.467 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Features : Sight Hole
  • Splice Material : Copper
  • Weight per Piece (G) : 200

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 23.5 MM  [.925 INCH ]
  • Outside Diameter : 32.69 MM  [1.287 INCH ]
  • Splice Material Thickness : 4.01 MM  [.158 INCH ]
  • Splice Overall Length : 62.66 MM  [2.467 INCH ]
  • Wire Size (MMSQ) : 203
  • Wire Size (CMA) : 380000 - 478000
  • Wire Size (KCMIL) : 400

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Quantity : 25
  • Splice Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : Butt Splice
  • Splice Wire/Cable Type : Copper
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 322281
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers