TE Connectivity Splices 322278

Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 143.611 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Barrel Inside Diameter : 27.18 MM  [1.07 INCH ] Outside Diameter : 37.67 MM  [1.483 INCH ] Overall Product Length : 36.09 MM  [1.421 INCH ] Terminal Material Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 242 - 304 Wire Size (AWG) : 7.7 - 8.5 Wire Size (CMA) : 500000 - 600000 Wire Size (KCMIL) : 500 - 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 143.611 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Barrel Inside Diameter : 27.18 MM  [1.07 INCH ] Outside Diameter : 37.67 MM  [1.483 INCH ] Overall Product Length : 36.09 MM  [1.421 INCH ] Terminal Material Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 242 - 304 Wire Size (AWG) : 7.7 - 8.5 Wire Size (CMA) : 500000 - 600000 Wire Size (KCMIL) : 500 - 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322278 - TE Connectivity
Berwyn, PA, United States
Splices
322278
Splices 322278
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 143.611 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Barrel Inside Diameter : 27.18 MM  [1.07 INCH ] Outside Diameter : 37.67 MM  [1.483 INCH ] Overall Product Length : 36.09 MM  [1.421 INCH ] Terminal Material Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 242 - 304 Wire Size (AWG) : 7.7 - 8.5 Wire Size (CMA) : 500000 - 600000 Wire Size (KCMIL) : 500 - 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : 143.611

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 100

Dimensions


  • Barrel Inside Diameter : 27.18 MM  [1.07 INCH ]
  • Outside Diameter : 37.67 MM  [1.483 INCH ]
  • Overall Product Length : 36.09 MM  [1.421 INCH ]
  • Terminal Material Thickness : 4.62 MM  [.182 INCH ]
  • Wire Size (MMSQ) : 242 - 304
  • Wire Size (AWG) : 7.7 - 8.5
  • Wire Size (CMA) : 500000 - 600000
  • Wire Size (KCMIL) : 500 - 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A27566-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27566-ND
Terminals - Wire Splice Connectors A27566-ND
CONN INLINE 500-600 MCM CRIMP

CONN INLINE 500-600 MCM CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 322278 A27566-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details