TE Connectivity Ring Terminals & Spade Terminals 322269

Description
Body Features Weight per Piece (G) : 226.074 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 80.95 MM  [3.187 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 253 - 304 Wire Size (AWG) : 7.7/0 - 8.5/0 Wire Size (CMA) : 478000 - 600000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Weight per Piece (G) : 226.074 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 80.95 MM  [3.187 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 253 - 304 Wire Size (AWG) : 7.7/0 - 8.5/0 Wire Size (CMA) : 478000 - 600000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322269 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322269
Ring Terminals & Spade Terminals 322269
Body Features Weight per Piece (G) : 226.074 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 80.95 MM  [3.187 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 253 - 304 Wire Size (AWG) : 7.7/0 - 8.5/0 Wire Size (CMA) : 478000 - 600000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Weight per Piece (G) : 226.074

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Offset
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 27.31 MM  [1.075 INCH ]
  • Overall Product Length : 80.95 MM  [3.187 INCH ]
  • Stud Diameter : 12.7 MM  [.5 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 253 - 304
  • Wire Size (AWG) : 7.7/0 - 8.5/0
  • Wire Size (CMA) : 478000 - 600000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A27145-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27145-ND
Terminals - Ring Connectors A27145-ND
CONN RING CIRC 500-600MCM #1/2

CONN RING CIRC 500-600MCM #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322269
Terminals 322269
Terminals SOLISTRND RING 500-600MCM 1/2

Terminals SOLISTRND RING 500-600MCM 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322269 A27145-ND 322269
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers