TE Connectivity Ring Connectors 322269

Description
Ring Terminal Connector 1/2 Stud Circular 500-600MCM (kcmil) Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 500-600MCM (kcmil) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27145-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27145-ND
Ring Connectors A27145-ND
Ring Terminal Connector 1/2 Stud Circular 500-600MCM (kcmil) Crimp

Ring Terminal Connector 1/2 Stud Circular 500-600MCM (kcmil) Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 58H5494 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
58H5494
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 58H5494
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:304mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:304mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27145-ND 58H5494
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details