TE Connectivity Ring Connectors 322259

Description
Ring Terminal Connector 1/2 Stud Circular 300-350MCM (kcmil) Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 300-350MCM (kcmil) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27141-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27141-ND
Ring Connectors A27141-ND
Ring Terminal Connector 1/2 Stud Circular 300-350MCM (kcmil) Crimp

Ring Terminal Connector 1/2 Stud Circular 300-350MCM (kcmil) Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 350Mcm; Stud Size - Metric Amp - Te Connectivity
33B8173
Terminal, Ring Tongue, 1/2", 350Mcm; Stud Size - Metric Amp - Te Connectivity 33B8173
TERMINAL, RING TONGUE, 1/2", 350MCM; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:193mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 350MCM; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:193mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27141-ND 33B8173
Product Name Ring Connectors Terminal, Ring Tongue, 1/2", 350Mcm; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief - 110787 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details