TE Connectivity Ring Terminals & Spade Terminals 322253

Description
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 86.271 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 11.1 MM  [.437 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 7/16 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 86.271 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 11.1 MM  [.437 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 7/16 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322253 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322253
Ring Terminals & Spade Terminals 322253
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 86.271 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 11.1 MM  [.437 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 7/16 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Ring & Spade Plating Material : Copper, Tin
  • Weight per Piece (G) : 86.271

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue

Dimensions


  • Barrel Inside Diameter : 19.13 MM  [.753 INCH ]
  • Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ]
  • Stud Diameter : 11.1 MM  [.437 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 127 - 152
  • Wire Size (AWG) : 4.7/0 - 5.5/0
  • Wire Size (CMA) : 231000 - 300000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Box

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : 7/16
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-051
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A27139-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27139-ND
Terminals - Ring Connectors A27139-ND
CONN RING CIRC 250-300MCM #7/16

CONN RING CIRC 250-300MCM #7/16

Buy Now Datasheet
TERM,SOLIS R 250-300MCM 7 - 322253 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM,SOLIS R 250-300MCM 7
322253
TERM,SOLIS R 250-300MCM 7 322253
TERM,SOLIS R 250-300MCM 7

TERM,SOLIS R 250-300MCM 7

Buy Now
Sheung Wan, Hong Kong
Terminals
322253
Terminals 322253
Terminals SOLISTRND RING 250-300MCM 7/16

Terminals SOLISTRND RING 250-300MCM 7/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 322253 A27139-ND 322253 322253
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors TERM,SOLIS R 250-300MCM 7 Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details