TE Connectivity Ring Connectors 322253

Description
Ring Terminal Connector 7/16 Stud Circular 250-300MCM (kcmil) Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 7/16 Stud Circular 250-300MCM (kcmil) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27139-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27139-ND
Ring Connectors A27139-ND
Ring Terminal Connector 7/16 Stud Circular 250-300MCM (kcmil) Crimp

Ring Terminal Connector 7/16 Stud Circular 250-300MCM (kcmil) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Stud Size - Metric Amp - Te Connectivity - 15AC5522 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5522
Stud Size - Metric Amp - Te Connectivity 15AC5522
Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Diameter:0.437" RoHS Compliant: Yes

Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Diameter:0.437" RoHS Compliant: Yes

Supplier's Site
Term,solis R 250-300Mcm 7/16 Amp - Te Connectivity - 42AJ2967 - Newark, An Avnet Company
Chicago, IL, United States
Term,solis R 250-300Mcm 7/16 Amp - Te Connectivity
42AJ2967
Term,solis R 250-300Mcm 7/16 Amp - Te Connectivity 42AJ2967
TERM,SOLIS R 250-300MCM 7/16

TERM,SOLIS R 250-300MCM 7/16

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27139-ND 322253 15AC5522
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details