TE Connectivity Splices 322246

Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : 20.249 G  [.714 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.39 MM  [.37 INCH ] Outside Diameter : 13.7 MM  [.539 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : 20.249 G  [.714 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.39 MM  [.37 INCH ] Outside Diameter : 13.7 MM  [.539 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322246 - TE Connectivity
Berwyn, PA, United States
Splices
322246
Splices 322246
Body Features Splice Features : Sight Hole Terminal & Contact Weight : 20.249 G  [.714 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.39 MM  [.37 INCH ] Outside Diameter : 13.7 MM  [.539 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole
  • Terminal & Contact Weight : 20.249 G  [.714 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 9.39 MM  [.37 INCH ]
  • Outside Diameter : 13.7 MM  [.539 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : 1.85 MM  [.073 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27217-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27217-ND
Terminals - Wire Splice Connectors A27217-ND
CONN SPLICE 2 AWG CRIMP

CONN SPLICE 2 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 322246 A27217-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details