TE Connectivity Ring Connectors 322235

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A28290-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28290-ND
Ring Connectors A28290-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Imperial Amp - Te Connectivity - 06C0784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Imperial Amp - Te Connectivity
06C0784
Terminal, Ring Tongue, #8, Crimp; Stud Size - Imperial Amp - Te Connectivity 06C0784
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Contact Material:Copper; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Contact Material:Copper; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322235 A28290-ND 06C0784
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Imperial Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data