TE Connectivity Ring Connectors 322228

Description
Ring Terminal Connector 3/4 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/4 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27137-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27137-ND
Ring Connectors A27137-ND
Ring Terminal Connector 3/4 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 3/4 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Stud Size - Metric Amp - Te Connectivity - 15AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5520
Stud Size - Metric Amp - Te Connectivity 15AC5520
Stud Size - Metric:M18; Stud Size - Imperial:3/4"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Diameter:0.75" RoHS Compliant: Yes

Stud Size - Metric:M18; Stud Size - Imperial:3/4"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Diameter:0.75" RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 4/0 3/4 Amp - Te Connectivity - 42AJ2964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 4/0 3/4 Amp - Te Connectivity
42AJ2964
Terminal,solis R 4/0 3/4 Amp - Te Connectivity 42AJ2964
TERMINAL,SOLIS R 4/0 3/4

TERMINAL,SOLIS R 4/0 3/4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27137-ND 322228 15AC5520 42AJ2964
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal,solis R 4/0 3/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details