TE Connectivity Ring Connectors 322227

Description
Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27136-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27136-ND
Ring Connectors A27136-ND
Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity - 58H5488 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
58H5488
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity 58H5488
TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27136-ND 58H5488
Product Name Ring Connectors Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data