TE Connectivity Ring Terminals 322225

Description
Body Features Terminal & Contact Weight (G) : 48.826 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 68.78 MM  [2.708 INCH ] Stud Diameter : 19.05 MM  [.75 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 48.826 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 68.78 MM  [2.708 INCH ] Stud Diameter : 19.05 MM  [.75 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 322225 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
322225
Ring Terminals 322225
Body Features Terminal & Contact Weight (G) : 48.826 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 68.78 MM  [2.708 INCH ] Stud Diameter : 19.05 MM  [.75 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 48.826

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Product Length : 68.78 MM  [2.708 INCH ]
  • Stud Diameter : 19.05 MM  [.75 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 322225-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
322225-ND
Terminals - Ring Connectors 322225-ND
CONN RING CIRC 2/0AWG #3/4 CRIMP

CONN RING CIRC 2/0AWG #3/4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322225
Terminals 322225
Terminals RING 2/0AWG #3/4

Terminals RING 2/0AWG #3/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322225 322225-ND 322225
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers