TE Connectivity Ring Connectors 321898

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A141445-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A141445-ND
Ring Connectors A141445-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 24AC2006 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2006
Stud Size - Metric Amp - Te Connectivity 24AC2006
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:STRATO-THERM DIAMOND GRIP Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:STRATO-THERM DIAMOND GRIP Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity - 95F2340 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity
95F2340
Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity 95F2340
TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:STRATO-THERM DIAMOND GRIP Series; Insulator Colour:Orange; Insulator Material:- RoHS Compliant: No

TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:STRATO-THERM DIAMOND GRIP Series; Insulator Colour:Orange; Insulator Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321898 A141445-ND 24AC2006
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products