TE Connectivity Ring Connectors 321897

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A113444-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A113444-ND
Ring Connectors A113444-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 52F3353 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
52F3353
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 52F3353
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
321897 Rohs Compliant Amp - Te Connectivity - 84AC3730 - Newark, An Avnet Company
Chicago, IL, United States
321897 Rohs Compliant Amp - Te Connectivity
84AC3730
321897 Rohs Compliant Amp - Te Connectivity 84AC3730
321897 ROHS COMPLIANT: YES

321897 ROHS COMPLIANT: YES

Supplier's Site
Ring Term, M4, #8, 1.31Mm2, 16Awg Rohs Compliant Amp - Te Connectivity - 70AH7484 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M4, #8, 1.31Mm2, 16Awg Rohs Compliant Amp - Te Connectivity
70AH7484
Ring Term, M4, #8, 1.31Mm2, 16Awg Rohs Compliant Amp - Te Connectivity 70AH7484
RING TERM, M4, #8, 1.31MM2, 16AWG ROHS COMPLIANT: YES

RING TERM, M4, #8, 1.31MM2, 16AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113444-ND 321897 52F3353 84AC3730
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 321897 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details