TE Connectivity Ring Connectors 321890

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 321890-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
321890-ND
Ring Connectors 321890-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 24AC2005 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2005
Stud Size - Metric Amp - Te Connectivity 24AC2005
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Terminal,solis R Ht 22-16 8 Rohs Compliant Amp - Te Connectivity - 96B1623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R Ht 22-16 8 Rohs Compliant Amp - Te Connectivity
96B1623
Terminal,solis R Ht 22-16 8 Rohs Compliant Amp - Te Connectivity 96B1623
TERMINAL,SOLIS R HT 22-16 8 ROHS COMPLIANT: YES

TERMINAL,SOLIS R HT 22-16 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321890-ND 24AC2005 96B1623
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal,solis R Ht 22-16 8 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details