TE Connectivity Ring Terminals 321885

Description
Body Features Terminal & Contact Weight : .57 G  [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 11.4 MM  [.449 INCH ] Stud Diameter : 3.35 MM  [.132 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC  [0 - 1200 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .57 G  [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 11.4 MM  [.449 INCH ] Stud Diameter : 3.35 MM  [.132 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC  [0 - 1200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321885 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321885
Ring Terminals 321885
Body Features Terminal & Contact Weight : .57 G  [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 11.4 MM  [.449 INCH ] Stud Diameter : 3.35 MM  [.132 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 649 DEGC  [0 - 1200 DEGF ]

Body Features


  • Terminal & Contact Weight : .57 G  [.02 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 11.4 MM  [.449 INCH ]
  • Stud Diameter : 3.35 MM  [.132 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 649 DEGC  [0 - 1200 DEGF ]
Buy Now Datasheet
SOLIS R HT 22-16COM 22-18MIL 5 - 321885 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLIS R HT 22-16COM 22-18MIL 5
321885
SOLIS R HT 22-16COM 22-18MIL 5 321885
SOLIS R HT 22-16COM 22-18MIL 5

SOLIS R HT 22-16COM 22-18MIL 5

Buy Now
Ring Terminals - 3975654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
3975654
Ring Terminals 3975654
TE Connectivity 321885 Ring Terminal

TE Connectivity 321885 Ring Terminal

Supplier's Site
Ring Terminals - 1641627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1641627
Ring Terminals 1641627
TE Connectivity 321885 Ring Terminal

TE Connectivity 321885 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A122087-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122087-ND
Terminals - Ring Connectors A122087-ND
CONN RING CIRC 16-22AWG #5 CRIMP

CONN RING CIRC 16-22AWG #5 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321885
Terminals 321885
Terminals RING 22-16 #5

Terminals RING 22-16 #5

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 321885 321885 3975654 A122087-ND 321885
Product Name Ring Terminals SOLIS R HT 22-16COM 22-18MIL 5 Ring Terminals Terminals - Ring Connectors Terminals
Material Unplated Nickel Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers