TE Connectivity Ring Connectors 321885

Description
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A122087-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122087-ND
Ring Connectors A122087-ND
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity - 71Y9732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity
71Y9732
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity 71Y9732
TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Term, Strat, Solis, Ht R, 22-16, #5 Amp - Te Connectivity - 42AJ2953 - Newark, An Avnet Company
Chicago, IL, United States
Term, Strat, Solis, Ht R, 22-16, #5 Amp - Te Connectivity
42AJ2953
Term, Strat, Solis, Ht R, 22-16, #5 Amp - Te Connectivity 42AJ2953
TERM, STRAT, SOLIS, HT R, 22-16, #5

TERM, STRAT, SOLIS, HT R, 22-16, #5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122087-ND 71Y9732 42AJ2953
Product Name Ring Connectors Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity Term, Strat, Solis, Ht R, 22-16, #5 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details