TE Connectivity Ring Connectors 321879

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 321879-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
321879-ND
Ring Connectors 321879-ND
Ring Terminal Connector 7/16 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 7/16 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 7/16
Chicago, IL, United States
Terminal, Ring Tongue, 7/16", 4/0Awg; Stud Size - Metric Amp - Te Connectivity
92C2742
Terminal, Ring Tongue, 7/16", 4/0Awg; Stud Size - Metric Amp - Te Connectivity 92C2742
TERMINAL, RING TONGUE, 7/16", 4/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/16", 4/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 4/0 7/16 Amp - Te Connectivity - 62W4278 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 4/0 7/16 Amp - Te Connectivity
62W4278
Terminal,solis R 4/0 7/16 Amp - Te Connectivity 62W4278
TERMINAL,SOLIS R 4/0 7/16

TERMINAL,SOLIS R 4/0 7/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321879 321879-ND 92C2742 62W4278
Product Name Ring Connectors Terminal, Ring Tongue, 7/16", 4/0Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 4/0 7/16 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data