Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Series: Solistrand
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.102" (2.59mm)
Width - Outer Edges: 1.087" (27.61mm)
Length - Overall: 2.178" (55.32mm)
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp
CONN RING CIRC 4/0AWG #3/8 CRIMP
TERMINAL, RING TONGUE, 3/8", 4/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, 3/8", 4/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL,SOLIS R 4/0 3/8
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 321878 | A27132-ND | 321878 | 30AC4259 | 42AJ2951 | |
| Product Name | Connectors, Interconnects Terminals Ring Connectors | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity | Terminal,solis R 4/0 3/8 Amp - Te Connectivity | |
| Termination | Crimp | Crimp |