TE Connectivity Ring Connectors 321877

Description
Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27128-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27128-ND
Ring Connectors A27128-ND
Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 58H5482 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
58H5482
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 58H5482
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Diameter:0.5"RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Diameter:0.5"RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
90B0748
Terminal, Ring Tongue, 1/2", 3/0Awg; Stud Size - Metric Amp - Te Connectivity 90B0748
TERMINAL, RING TONGUE, 1/2", 3/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 3/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27128-ND 58H5482 90B0748
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, 1/2", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers