TE Connectivity Ring Connectors 321876

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27126-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27126-ND
Ring Connectors A27126-ND
Ring Terminal Connector 7/16 Stud Circular 3/0 AWG Crimp

Ring Terminal Connector 7/16 Stud Circular 3/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 7/16
Chicago, IL, United States
Terminal, Ring Tongue, 7/16", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
26C1379
Terminal, Ring Tongue, 7/16", 3/0Awg; Stud Size - Metric Amp - Te Connectivity 26C1379
TERMINAL, RING TONGUE, 7/16", 3/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/16", 3/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 3/0 7/16 Amp - Te Connectivity - 42AJ2949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 3/0 7/16 Amp - Te Connectivity
42AJ2949
Terminal,solis R 3/0 7/16 Amp - Te Connectivity 42AJ2949
TERMINAL,SOLIS R 3/0 7/16

TERMINAL,SOLIS R 3/0 7/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321876 A27126-ND 26C1379 42AJ2949
Product Name Ring Connectors Terminal, Ring Tongue, 7/16", 3/0Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 3/0 7/16 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data