TE Connectivity Ring Connectors 321875

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27124-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27124-ND
Ring Connectors A27124-ND
Ring Terminal Connector 3/8 Stud Circular 3/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 3/0 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 15AC5517 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5517
Stud Size - Metric Amp - Te Connectivity 15AC5517
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:000AWG; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Diameter:0.375" RoHS Compliant: Yes

Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:000AWG; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Diameter:0.375" RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
83C5982
Terminal, Ring Tongue, 3/8", 3/0Awg; Stud Size - Metric Amp - Te Connectivity 83C5982
TERMINAL, RING TONGUE, 3/8", 3/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 3/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 3/0 3/8 Amp - Te Connectivity - 42AJ2948 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 3/0 3/8 Amp - Te Connectivity
42AJ2948
Terminal,solis R 3/0 3/8 Amp - Te Connectivity 42AJ2948
TERMINAL,SOLIS R 3/0 3/8

TERMINAL,SOLIS R 3/0 3/8

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321875 A27124-ND 15AC5517 42AJ2948
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal,solis R 3/0 3/8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data