TE Connectivity Ring Connectors 321874

Description
Ring Terminal Connector 5/16 Stud Circular 3/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 3/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27123-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27123-ND
Ring Connectors A27123-ND
Ring Terminal Connector 5/16 Stud Circular 3/0 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 3/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
92F4777
Terminal, Ring Tongue, 5/16", 3/0Awg; Stud Size - Metric Amp - Te Connectivity 92F4777
TERMINAL, RING TONGUE, 5/16", 3/0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 3/0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27123-ND 92F4777
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details