TE Connectivity Ring Terminals & Spade Terminals 321874-2

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Overall Product Length : 53.64 MM  [2.112 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.31 MM  [.091 INCH ] Wire Size (MMSQ) : 76.3 - 96.3 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards UL Listed : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Overall Product Length : 53.64 MM  [2.112 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.31 MM  [.091 INCH ] Wire Size (MMSQ) : 76.3 - 96.3 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards UL Listed : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 321874-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
321874-2
Ring Terminals & Spade Terminals 321874-2
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Overall Product Length : 53.64 MM  [2.112 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.31 MM  [.091 INCH ] Wire Size (MMSQ) : 76.3 - 96.3 Wire Size (AWG) : 000 Wire Size (CMA) : 150500 - 190000 Industry Standards UL Listed : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC  [649 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Overall Product Length : 53.64 MM  [2.112 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.31 MM  [.091 INCH ]
  • Wire Size (MMSQ) : 76.3 - 96.3
  • Wire Size (AWG) : 000
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • UL Listed : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 343 DEGC  [649 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 321874-2
Product Name Ring Terminals & Spade Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details