TE Connectivity Ring Terminals 321872

Description
Body Features Terminal & Contact Weight (G) : 29.771 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 49.73 MM  [1.96 INCH ] Stud Diameter : 11.51 MM  [.453 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 60.6 - 76.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 7/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 29.771 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 49.73 MM  [1.96 INCH ] Stud Diameter : 11.51 MM  [.453 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 60.6 - 76.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 7/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321872 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321872
Ring Terminals 321872
Body Features Terminal & Contact Weight (G) : 29.771 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 49.73 MM  [1.96 INCH ] Stud Diameter : 11.51 MM  [.453 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 60.6 - 76.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 7/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 29.771

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Product Length : 49.73 MM  [1.96 INCH ]
  • Stud Diameter : 11.51 MM  [.453 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 60.6 - 76.3
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 7/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 321872-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
321872-ND
Terminals - Ring Connectors 321872-ND
CONN RING CIRC 2/0AWG #7/16

CONN RING CIRC 2/0AWG #7/16

Buy Now Datasheet
TERMINAL,SOLIS R 2/0 7/16 - 321872 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 2/0 7/16
321872
TERMINAL,SOLIS R 2/0 7/16 321872
TERMINAL,SOLIS R 2/0 7/16

TERMINAL,SOLIS R 2/0 7/16

Buy Now
Sheung Wan, Hong Kong
Terminals
321872
Terminals 321872
Terminals SOLISTRAND RNG 2/0

Terminals SOLISTRAND RNG 2/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 321872 321872-ND 321872 321872
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,SOLIS R 2/0 7/16 Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details