TE Connectivity Ring Connectors 321872

Description
Ring Terminal Connector 7/16 Stud Circular 2/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 7/16 Stud Circular 2/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 321872-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
321872-ND
Ring Connectors 321872-ND
Ring Terminal Connector 7/16 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 7/16 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 24AC2004 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2004
Stud Size - Metric Amp - Te Connectivity 24AC2004
Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 7/16
Chicago, IL, United States
Terminal, Ring Tongue, 7/16", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
13H1147
Terminal, Ring Tongue, 7/16", 2/0Awg; Stud Size - Metric Amp - Te Connectivity 13H1147
TERMINAL, RING TONGUE, 7/16", 2/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/16", 2/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 321872-ND 24AC2004
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details