TE Connectivity Ring Connectors 321871

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27118-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27118-ND
Ring Connectors A27118-ND
Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 00Awg; Stud Size - Metric Amp - Te Connectivity
28AC8624
Terminal, Ring Tongue, 3/8", 00Awg; Stud Size - Metric Amp - Te Connectivity 28AC8624
TERMINAL, RING TONGUE, 3/8", 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 00Awg; Stud Size - Metric Amp - Te Connectivity
95F1797
Terminal, Ring Tongue, 3/8", 00Awg; Stud Size - Metric Amp - Te Connectivity 95F1797
TERMINAL, RING TONGUE, 3/8", 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 00AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321871 A27118-ND 28AC8624
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 00Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers