TE Connectivity Ring Terminals 321620

Description
Body Features Stripe Color : Brown Terminal & Contact Weight : .289 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ] Product Length : 15.67 MM  [.617 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : Brown Terminal & Contact Weight : .289 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ] Product Length : 15.67 MM  [.617 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321620 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321620
Ring Terminals 321620
Body Features Stripe Color : Brown Terminal & Contact Weight : .289 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ] Product Length : 15.67 MM  [.617 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Stripe Color : Brown
  • Terminal & Contact Weight : .289 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ]
  • Product Length : 15.67 MM  [.617 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A122605-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122605-ND
Terminals - Ring Connectors A122605-ND
CONN RING CIRC 22-26AWG #2 CRIMP

CONN RING CIRC 22-26AWG #2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321620
Terminals 321620
Terminals RING 26-22 AWG #2

Terminals RING 26-22 AWG #2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 321620 A122605-ND 321620
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details