TE Connectivity
Knife Disconnects
32161
Description
Body Features Body Plating Material : Tin
Dimensions Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (KCMIL) : 13.10 - 20.72
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Tin
Dimensions Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (KCMIL) : 13.10 - 20.72
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Tin
Dimensions Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (KCMIL) : 13.10 - 20.72
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : 6.64 - 10.5
- Wire Size (AWG) : 8
- Wire Size (KCMIL) : 13.10 - 20.72
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 100
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
32161 |
A122604-ND |
|
Product Name
|
Knife Disconnects |
Terminals - Knife Connectors |
|
Features
|
RoHS
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details