TE Connectivity Electronic Connector 321600

Description
Female Crimp Terminal, 2AWG, Copper, Tin Plated, Red Product overview: 321600 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Terminal, 2AWG, Copper, Tin Plated, Red Product overview: 321600 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-321600
Electronic Connector 392-321600
Female Crimp Terminal, 2AWG, Copper, Tin Plated, Red Product overview: 321600 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321600 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 2AWG, Copper, Tin Plated, Red Product overview: 321600 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27098-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27098-ND
Ring Connectors A27098-ND
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity
26AC7009
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity 26AC7009
TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity
50F672
Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity 50F672
TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 2 3/8 Amp - Te Connectivity - 42AJ2941 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 2 3/8 Amp - Te Connectivity
42AJ2941
Terminal,solis R 2 3/8 Amp - Te Connectivity 42AJ2941
TERMINAL,SOLIS R 2 3/8

TERMINAL,SOLIS R 2 3/8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-321600 A27098-ND 26AC7009 42AJ2941
Product Name Electronic Connector Ring Connectors Terminal, Ring Tongue, 3/8", 2Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 2 3/8 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products