TE Connectivity Ring Connectors 321598

Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27073-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27073-ND
Ring Connectors A27073-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 33B8171 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
33B8171
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 33B8171
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 6 Awg, 16.8 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
68Y9216
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 6 Awg, 16.8 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 68Y9216
Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 6 AWG, 16.8 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 6 AWG, 16.8 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 26AC7008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
26AC7008
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 26AC7008
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27073-ND 321598 33B8171 68Y9216
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 6 Awg, 16.8 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data