Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp, Flag
TERMINAL, RING TONGUE, 3/8", 2/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 321584 | 321584-ND | 13H1142 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 3/8", 2/0Awg; Stud Size - Metric Amp - Te Connectivity | |
| Geometry | Right Angle |