TE Connectivity Splices 321519

Description
Body Features Primary Product Color : Purple Terminal & Contact Weight : 1.74 G  [.06 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Purple Terminal & Contact Weight : 1.74 G  [.06 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 321519 - TE Connectivity
Berwyn, PA, United States
Splices
321519
Splices 321519
Body Features Primary Product Color : Purple Terminal & Contact Weight : 1.74 G  [.06 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Purple
  • Terminal & Contact Weight : 1.74 G  [.06 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ]
  • Product Length : 31.75 MM  [1.25 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 3248 - 13100
  • Wire Size (KCMIL) : 3.248 - 13.1

Identification Marking


  • Splice Marking : ECV

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE,CE 22-10 - 321519 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,CE 22-10
321519
SPLICE,CE 22-10 321519
SPLICE,CE 22-10

SPLICE,CE 22-10

Buy Now
Terminals - Wire Splice Connectors - A09058-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09058-ND
Terminals - Wire Splice Connectors A09058-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 321519 321519 A09058-ND
Product Name Splices SPLICE,CE 22-10 Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details