TE Connectivity Ring Connectors 321277-1

Description
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp, Flag
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp, Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136054-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136054-ND
Ring Connectors A136054-ND
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp, Flag

Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp, Flag

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity
11R7326
Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity 11R7326
TERMINAL, RING TONGUE, 3/8", 4/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 4/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A136054-ND 11R7326
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details