TE Connectivity Ring Connectors 321262

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 321262-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
321262-ND
Ring Connectors 321262-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity - 13H1134 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
13H1134
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity 13H1134
TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 24AC2003 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2003
Stud Size - Metric Amp - Te Connectivity 24AC2003
Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, 16Awg Rohs Compliant Amp - Te Connectivity - 70AH0319 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg Rohs Compliant Amp - Te Connectivity
70AH0319
Terminal, Ring Tongue, #6, 16Awg Rohs Compliant Amp - Te Connectivity 70AH0319
TERMINAL, RING TONGUE, #6, 16AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #6, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321262-ND 13H1134 70AH0319
Product Name Ring Connectors Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, #6, 16Awg Rohs Compliant Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data