TE Connectivity Ring Connectors 321060

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27185-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27185-ND
Ring Connectors A27185-ND
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp, Flag

Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp, Flag

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 4Awg; Stud Size - Metric Amp - Te Connectivity
78H3091
Terminal, Ring Tongue, 5/16", 4Awg; Stud Size - Metric Amp - Te Connectivity 78H3091
TERMINAL, RING TONGUE, 5/16", 4AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 4AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
321060 Rohs Compliant Amp - Te Connectivity - 38AH4211 - Newark, An Avnet Company
Chicago, IL, United States
321060 Rohs Compliant Amp - Te Connectivity
38AH4211
321060 Rohs Compliant Amp - Te Connectivity 38AH4211
321060 ROHS COMPLIANT: YES

321060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321060 A27185-ND 78H3091 38AH4211
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 4Awg; Stud Size - Metric Amp - Te Connectivity 321060 Rohs Compliant Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers