TE Connectivity Ring Terminals 321017

Description
Body Features Terminal & Contact Weight : .232 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .232 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321017 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321017
Ring Terminals 321017
Body Features Terminal & Contact Weight : .232 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .232 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.03 MM  [.05 - .08 INCH ]
  • Product Length : 16.41 MM  [.646 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A127626-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A127626-ND
Terminals - Ring Connectors A127626-ND
CONN RING CIRC 22-26AWG #4 CRIMP

CONN RING CIRC 22-26AWG #4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321017
Terminals 321017
Terminals TERM PIDG R 26-22 4

Terminals TERM PIDG R 26-22 4

Buy Now Datasheet
Ring Terminal, Pin, 25-22Awg, Crimp; Product Range Amp Te Connectivity - 71AJ9386 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Pin, 25-22Awg, Crimp; Product Range Amp Te Connectivity
71AJ9386
Ring Terminal, Pin, 25-22Awg, Crimp; Product Range Amp Te Connectivity 71AJ9386
RING TERMINAL, PIN, 25-22AWG, CRIMP; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Pin Diameter:-; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

RING TERMINAL, PIN, 25-22AWG, CRIMP; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Pin Diameter:-; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 321017 A127626-ND 321017 71AJ9386
Product Name Ring Terminals Terminals - Ring Connectors Terminals Ring Terminal, Pin, 25-22Awg, Crimp; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details