TE Connectivity Ring Connectors 321013

Description
Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27224-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27224-ND
Ring Connectors A27224-ND
Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #0, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 90B6075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #0, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
90B6075
Terminal, Ring Tongue, #0, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 90B6075
TERMINAL, RING TONGUE, #0, CRIMP, YELLOW; Stud Size - Metric:-; Stud Size - Imperial:#0; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #0, CRIMP, YELLOW; Stud Size - Metric:-; Stud Size - Imperial:#0; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 26-22 0 Rohs Compliant Amp - Te Connectivity - 42AJ2916 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 26-22 0 Rohs Compliant Amp - Te Connectivity
42AJ2916
Terminal,pidg R 26-22 0 Rohs Compliant Amp - Te Connectivity 42AJ2916
TERMINAL,PIDG R 26-22 0 ROHS COMPLIANT: YES

TERMINAL,PIDG R 26-22 0 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27224-ND 321013 90B6075 42AJ2916
Product Name Ring Connectors Terminal, Ring Tongue, #0, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 26-22 0 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers