TE Connectivity Plug & Play Accelerometers 321-120

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 321-120 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
321-120
Plug & Play Accelerometers 321-120
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 321-120
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007026-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20008968-00 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 0.0 to 600 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20023689-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20004610-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details