Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333571-320861
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Flanged
Width - Outer Edges: 0.294" (7.47mm)
Length - Overall: 0.768" (19.51mm)
Insulation: Insulated
Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Stud/Tab Size: 6 Stud
Length - Ring Center to Termination: 0.203" (5.16mm)
Length - Termination: 0.404" (10.26mm)
Tongue Inside Opening: 0.145" (3.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -320861-SI,A1076,226
Base Product Number: 3208
RoHS Status: ROHS3 Compliant
PIDG Crimp Terminal, Female, 16-14 AWG, 300V, Tin Plated Product overview: 320861 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320861 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7105503 | 7105503P | 1333571-320861 | 320861 | 392-320861 | A1076-ND |
| Product Name | Fork Terminals | Fork Terminals | Connectors, Interconnects - Terminals - Spade Connectors | 300V Electronic Connector | Spade Connectors | |
| Contact Size (AWG) | 14 AWG | 14 to 16 AWG |