Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333699-320677
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: D-Shaped
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.182" (4.62mm)
Length - Overall: 0.446" (11.33mm)
Insulation: Non-Insulated
Stud/Tab Size: 2 Stud
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A28262,-320677-SI
Base Product Number: 3206
RoHS Status: ROHS3 Compliant
Ring Terminal, 16-22AWG Copper, Tin Plated, Crimp Product overview: 320677 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320677 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 2 Stud D-Shaped 16-22 AWG Crimp
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320677 | 1333699-320677 | 392-320677 | A28262-ND | 33B8168 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Termination | Crimp | Crimp |