TE Connectivity Spade Connectors 320665

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Spade Connectors - A0974-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A0974-ND
Spade Connectors A0974-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Fork Terminals - 6805621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
6805621
Fork Terminals 6805621
TE Connectivity 320665

TE Connectivity 320665

Supplier's Site
Fork Terminals - 6805621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
6805621P
Fork Terminals 6805621P
TE Connectivity 320665

TE Connectivity 320665

Supplier's Site
Fork Terminals - 1650561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1650561
Fork Terminals 1650561
TE Connectivity 320665

TE Connectivity 320665

Supplier's Site
Singapore, Singapore
600V Electronic Connector
392-320665
600V Electronic Connector 392-320665
Female Spade Terminal, 16-22AWG, Copper/Tin, Insulated, 600V Product overview: 320665 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320665 can be used for catalog matching and distributor lookup.

Female Spade Terminal, 16-22AWG, Copper/Tin, Insulated, 600V Product overview: 320665 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320665 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1333772-320665 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1333772-320665
Connectors, Interconnects - Terminals - Spade Connectors 1333772-320665
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333772-320665 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Bulk Color: Red Features: Serrated Termination Termination: Crimp Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Width - Outer Edges: 0.297" (7.54mm) Length - Overall: 0.765" (19.43mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Stud/Tab Size: 6 Stud Length - Ring Center to Termination: 0.203" (5.16mm) Length - Termination: 0.416" (10.57mm) Tongue Inside Opening: 0.145" (3.68mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -320665-LSI,-320665- SI,A0974 Base Product Number: 3206 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333772-320665
Category: Connectors, Interconnects>Terminals>Spade Connectors
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Width - Outer Edges: 0.297" (7.54mm)
Length - Overall: 0.765" (19.43mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Stud/Tab Size: 6 Stud
Length - Ring Center to Termination: 0.203" (5.16mm)
Length - Termination: 0.416" (10.57mm)
Tongue Inside Opening: 0.145" (3.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -320665-LSI,-320665-SI,A0974
Base Product Number: 3206
RoHS Status: RoHS Compliant

Buy Now Datasheet
Pg Spd 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity - 42AJ2899 - Newark, An Avnet Company
Chicago, IL, United States
Pg Spd 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity
42AJ2899
Pg Spd 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity 42AJ2899
PG SPD 22-16 COMM 22-18 MIL 6

PG SPD 22-16 COMM 22-18 MIL 6

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320665 A0974-ND 6805621 6805621P 392-320665 1333772-320665 42AJ2899
Product Name Spade Connectors Fork Terminals Fork Terminals 600V Electronic Connector Connectors, Interconnects - Terminals - Spade Connectors Pg Spd 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products