PIDG Crimp Terminal, 10-12 AWG, Yellow, 300V Product overview: 320634 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320634 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Win Source Part Number: 1380753-320634
Category: Connectors, Interconnects>Termin
Series: PIDG
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 500 pcs
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.281" (7.14mm)
Length - Overall: 0.953" (24.21mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 3206
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-320634 | A27273-ND | 320634 | 1380753-320634 | 66H6964 |
| Product Name | 300V Electronic Connector | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity | |
| Gender | Female / Jack |