TE Connectivity Knife Disconnects 320620

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 320620 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
320620
Knife Disconnects 320620
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (KCMIL) : 5.17 - 13.1

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Yellow

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Knife Connectors - A99253-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A99253-ND
Terminals - Knife Connectors A99253-ND
CONN KNIFE TERM 10-12 AWG YELLOW

CONN KNIFE TERM 10-12 AWG YELLOW

Buy Now Datasheet
KNIFE DISCONNECT,N PIDG 12-10 - 320620 - Heilind Electronics, Inc.
Wilmington, MA, United States
KNIFE DISCONNECT,N PIDG 12-10
320620
KNIFE DISCONNECT,N PIDG 12-10 320620
KNIFE DISCONNECT,N PIDG 12-10

KNIFE DISCONNECT,N PIDG 12-10

Buy Now
Sheung Wan, Hong Kong
Terminals
320620
Terminals 320620
Terminals KNIFE DISC 12-10 AWG

Terminals KNIFE DISC 12-10 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 320620 A99253-ND 320620 320620
Product Name Knife Disconnects Terminals - Knife Connectors KNIFE DISCONNECT,N PIDG 12-10 Terminals
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details